Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65642YFFR TPS65642YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 805137-TPS65642YFFR Packaging: Reel Mounting Style: SMD Applications: Converter, TFT LCD Voltage - Output: Multiple Voltage - Input: 2.6V ~ 6V Number of Outputs: 5 Supplier Device Package: 56-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TPS65642
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 805137-TPS65642YFFR Packaging: Reel Mounting Style: SMD Applications: Converter, TFT LCD Voltage - Output: Multiple Voltage - Input: 2.6V ~ 6V Number of Outputs: 5 Supplier Device Package: 56-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TPS65642
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65642YFFR - 805137-TPS65642YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65642YFFR
805137-TPS65642YFFR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65642YFFR 805137-TPS65642YFFR
Manufacturer: Texas Instruments Win Source Part Number: 805137-TPS65642YFFR Packaging: Reel Mounting Style: SMD Applications: Converter, TFT LCD Voltage - Output: Multiple Voltage - Input: 2.6V ~ 6V Number of Outputs: 5 Supplier Device Package: 56-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TPS65642

Manufacturer: Texas Instruments
Win Source Part Number: 805137-TPS65642YFFR
Packaging: Reel
Mounting Style: SMD
Applications: Converter, TFT LCD
Voltage - Output: Multiple
Voltage - Input: 2.6V ~ 6V
Number of Outputs: 5
Supplier Device Package: 56-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TPS65642

Buy Now
Singapore, Singapore
Power Management IC
750-TPS65642YFFR
Power Management IC 750-TPS65642YFFR
LCD Bias with Integrated Gamma Reference for Notebook PCs and Tablet PCs 56-DSBGA -40 to 85 Product overview: TPS65642YFFR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65642YFFR can be used for catalog matching and distributor lookup.

LCD Bias with Integrated Gamma Reference for Notebook PCs and Tablet PCs 56-DSBGA -40 to 85 Product overview: TPS65642YFFR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65642YFFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65642YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65642YFFR
PMIC - Voltage Regulators - Special Purpose TPS65642YFFR
IC REG CONV TFT LCD 5OUT 56DSBGA

IC REG CONV TFT LCD 5OUT 56DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 805137-TPS65642YFFR 750-TPS65642YFFR TPS65642YFFR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65642YFFR Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 56-UFBGA, DSBGA Other; 56-UFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2981A-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AAT1218IWP-1.2-T1 - 169450-AAT1218IWP-1.2-T1 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-TDFN (3x3)
View Details
5 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1111AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details