Texas Instruments High-Performance Analog Power Management - Specialized TPS6590376ZWSR

Description
Processor PMIC 169-NFBGA (12x12)
Request a Quote Datasheet
Description
Processor PMIC 169-NFBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - 296-47893-6-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-47893-6-ND
Power Management - Specialized 296-47893-6-ND
Processor PMIC 169-NFBGA (12x12)

Processor PMIC 169-NFBGA (12x12)

Buy Now Datasheet
Power Management - Specialized - 296-47893-2-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-47893-2-ND
Power Management - Specialized 296-47893-2-ND
Processor PMIC 169-NFBGA (12x12)

Processor PMIC 169-NFBGA (12x12)

Buy Now Datasheet
Power Management - Specialized - 296-47893-1-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-47893-1-ND
Power Management - Specialized 296-47893-1-ND
Processor PMIC 169-NFBGA (12x12)

Processor PMIC 169-NFBGA (12x12)

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - TPS6590376ZWSR - 1273068-TPS6590376ZWSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS6590376ZWSR
1273068-TPS6590376ZWSR
PMIC - PMIC - Power Management - Specialized - TPS6590376ZWSR 1273068-TPS6590376ZWSR
Manufacturer: Texas Instruments Win Source Part Number: 1273068-TPS6590376ZW SR Packaging: Reel Mounting Style: SMD Applications: Processor Categories: Integrated Circuits Supplier Device Package: 169-NFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 169-LFBGA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135 ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1273068-TPS6590376ZWSR
Packaging: Reel
Mounting Style: SMD
Applications: Processor
Categories: Integrated Circuits
Supplier Device Package: 169-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 169-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135 ~ 5.25V

Buy Now
Power Management - Specialized - TPS6590376ZWSR - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
TPS6590376ZWSR
Power Management - Specialized TPS6590376ZWSR
IC PWR MGMT FOR PROCESSORS

IC PWR MGMT FOR PROCESSORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-47893-6-ND 1273068-TPS6590376ZWSR TPS6590376ZWSR
Product Name Power Management - Specialized PMIC - PMIC - Power Management - Specialized - TPS6590376ZWSR Power Management - Specialized
Package Type Other; 169-LFBGA Other; 169-LFBGA Other; 169-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - AMT49413GEVATR - ODG (Origin Data Global)
Specs
Package Type Other; 48-VFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AN - 910513-ADM663AN - Win Source Electronics
Specs
Output Polarity Positive
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 2444554P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details