Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65218B1RSLR TPS65218B1RSLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806140-TPS65218B1RSL R Packaging: Reel Mounting Style: SMD Applications: ARM Cortex -A8/A9 SOCs, FPGA Voltage - Output: Multiple Voltage - Input: 2.2V ~ 5.5V Number of Outputs: 7 Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 806140-TPS65218B1RSL R Packaging: Reel Mounting Style: SMD Applications: ARM Cortex -A8/A9 SOCs, FPGA Voltage - Output: Multiple Voltage - Input: 2.2V ~ 5.5V Number of Outputs: 7 Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65218B1RSLR - 806140-TPS65218B1RSLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65218B1RSLR
806140-TPS65218B1RSLR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65218B1RSLR 806140-TPS65218B1RSLR
Manufacturer: Texas Instruments Win Source Part Number: 806140-TPS65218B1RSL R Packaging: Reel Mounting Style: SMD Applications: ARM Cortex -A8/A9 SOCs, FPGA Voltage - Output: Multiple Voltage - Input: 2.2V ~ 5.5V Number of Outputs: 7 Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 806140-TPS65218B1RSLR
Packaging: Reel
Mounting Style: SMD
Applications: ARM Cortex -A8/A9 SOCs, FPGA
Voltage - Output: Multiple
Voltage - Input: 2.2V ~ 5.5V
Number of Outputs: 7
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65218B1RSLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65218B1RSLR
PMIC - Voltage Regulators - Special Purpose TPS65218B1RSLR
IC REG ARM A8/A9 SOC 7OUT 48VQFN

IC REG ARM A8/A9 SOC 7OUT 48VQFN

Supplier's Site Datasheet
Special Purpose Regulators - TPS65218B1RSLR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS65218B1RSLR
Special Purpose Regulators TPS65218B1RSLR
IC REG ARM A8/A9 SOC 7OUT 48VQFN

IC REG ARM A8/A9 SOC 7OUT 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 806140-TPS65218B1RSLR TPS65218B1RSLR TPS65218B1RSLR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65218B1RSLR PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7513067 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
LED Drivers - A8519KETTR-R-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP151AUJZ-2.9-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details