Texas Instruments High-Performance Analog Electronic Wholesale - TPS65950A2ZXNR TPS65950A2ZXNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273086-TPS65950A2ZX NR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 209-VFBGA Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 4.5 V Family Name: TPS65950 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 209-NFBGA Alternative Parts (Cross-Reference): TPS65950A2ZXN; Introduction Date: April 01, 2008 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273086-TPS65950A2ZX NR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 209-VFBGA Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 4.5 V Family Name: TPS65950 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 209-NFBGA Alternative Parts (Cross-Reference): TPS65950A2ZXN; Introduction Date: April 01, 2008 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TPS65950A2ZXNR - 1273086-TPS65950A2ZXNR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPS65950A2ZXNR
1273086-TPS65950A2ZXNR
Electronic Wholesale - TPS65950A2ZXNR 1273086-TPS65950A2ZXNR
Manufacturer: Texas Instruments Win Source Part Number: 1273086-TPS65950A2ZX NR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 209-VFBGA Applications: Mobile/OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 4.5 V Family Name: TPS65950 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 209-NFBGA Alternative Parts (Cross-Reference): TPS65950A2ZXN; Introduction Date: April 01, 2008 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273086-TPS65950A2ZXNR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 209-VFBGA
Applications: Mobile/OMAP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 4.5 V
Family Name: TPS65950
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 209-NFBGA
Alternative Parts (Cross-Reference): TPS65950A2ZXN;
Introduction Date: April 01, 2008
ECCN: 5A991.g
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-TPS65950A2ZXNR
Power Management IC 761-TPS65950A2ZXNR
Integrated Power Management IC (PMIC) with 3 DC/DCs, 11 LDOs, Audio Codec, USB HS Transceiver 209-NFBGA -40 to 85 Product overview: TPS65950A2ZXNR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65950A2ZXNR can be used for catalog matching and distributor lookup.

Integrated Power Management IC (PMIC) with 3 DC/DCs, 11 LDOs, Audio Codec, USB HS Transceiver 209-NFBGA -40 to 85 Product overview: TPS65950A2ZXNR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65950A2ZXNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - 296-24096-2-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-24096-2-ND
Power Management - Specialized 296-24096-2-ND
Mobile/OMAP™ PMIC 209-NFBGA

Mobile/OMAP™ PMIC 209-NFBGA

Buy Now Datasheet
Power Management - Specialized - 296-24096-1-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-24096-1-ND
Power Management - Specialized 296-24096-1-ND
Mobile/OMAP™ PMIC 209-NFBGA

Mobile/OMAP™ PMIC 209-NFBGA

Buy Now Datasheet
Power Management - Specialized - 296-24096-6-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-24096-6-ND
Power Management - Specialized 296-24096-6-ND
Mobile/OMAP™ PMIC 209-NFBGA

Mobile/OMAP™ PMIC 209-NFBGA

Buy Now Datasheet
Power Management - Specialized - TPS65950A2ZXNR - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
TPS65950A2ZXNR
Power Management - Specialized TPS65950A2ZXNR
IC PWR MGMT W/11 LDO 209-BGA

IC PWR MGMT W/11 LDO 209-BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1273086-TPS65950A2ZXNR 761-TPS65950A2ZXNR 296-24096-2-ND TPS65950A2ZXNR
Product Name Electronic Wholesale - TPS65950A2ZXNR Power Management IC Power Management - Specialized Power Management - Specialized
Package Type Other; 209-VFBGA Other; BGA Other; 209-VFBGA Other; 209-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722962VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2412912 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details