Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65232A2DCA TPS65232A2DCA

Description
Manufacturer: Texas Instruments Win Source Part Number: 811474-TPS65232A2DCA Packaging: Tube Mounting Style: SMD Applications: Controller/Converter , Satellite Boxes, xDSL and Cable Modems Voltage - Output: 0.9V ~ 3.3V, 3.3V ~ 6.1V Voltage - Input: 4.75V ~ 22V Number of Outputs: 3 Part Status: Obsolete (End Of Life) Supplier Device Package: 48-HTSSOP Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Part Number Series: TPS65232A2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 811474-TPS65232A2DCA Packaging: Tube Mounting Style: SMD Applications: Controller/Converter , Satellite Boxes, xDSL and Cable Modems Voltage - Output: 0.9V ~ 3.3V, 3.3V ~ 6.1V Voltage - Input: 4.75V ~ 22V Number of Outputs: 3 Part Status: Obsolete (End Of Life) Supplier Device Package: 48-HTSSOP Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Part Number Series: TPS65232A2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65232A2DCA - 811474-TPS65232A2DCA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65232A2DCA
811474-TPS65232A2DCA
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65232A2DCA 811474-TPS65232A2DCA
Manufacturer: Texas Instruments Win Source Part Number: 811474-TPS65232A2DCA Packaging: Tube Mounting Style: SMD Applications: Controller/Converter , Satellite Boxes, xDSL and Cable Modems Voltage - Output: 0.9V ~ 3.3V, 3.3V ~ 6.1V Voltage - Input: 4.75V ~ 22V Number of Outputs: 3 Part Status: Obsolete (End Of Life) Supplier Device Package: 48-HTSSOP Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Part Number Series: TPS65232A2

Manufacturer: Texas Instruments
Win Source Part Number: 811474-TPS65232A2DCA
Packaging: Tube
Mounting Style: SMD
Applications: Controller/Converter, Satellite Boxes, xDSL and Cable Modems
Voltage - Output: 0.9V ~ 3.3V, 3.3V ~ 6.1V
Voltage - Input: 4.75V ~ 22V
Number of Outputs: 3
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-HTSSOP
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Part Number Series: TPS65232A2

Buy Now
Singapore, Singapore
HTSSOP Power Management IC
750-TPS65232A2DCA
HTSSOP Power Management IC 750-TPS65232A2DCA
Wide input voltage power management IC (PMIC) in a HTSSOP package 48-HTSSOP Product overview: TPS65232A2DCA from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65232A2DCA can be used for catalog matching and distributor lookup.

Wide input voltage power management IC (PMIC) in a HTSSOP package 48-HTSSOP Product overview: TPS65232A2DCA from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65232A2DCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65232A2DCA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65232A2DCA
PMIC - Voltage Regulators - Special Purpose TPS65232A2DCA
IC REG CTRLR/CONV 3OUT 48HTSSOP

IC REG CTRLR/CONV 3OUT 48HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 811474-TPS65232A2DCA 750-TPS65232A2DCA TPS65232A2DCA
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65232A2DCA HTSSOP Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Other; HTSSOP
Unlock Full Specs
to access all available technical data

Similar Products

nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24210DQCT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details