Dual-Output Low-Dropout (LDO) Voltage Regulator 20-HTSSOP -40 to 125
Dual LDO 500mA, 3.3V/1.2V, 2.7-6V In, Power Good, HTSSOP Product overview: TPS70245PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 500mA, 3.3V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 500mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70245PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273096-TPS70245PWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good, Reset, Sequencing
Output Configuration: Positive
Output Current: 500mA, 250mA
Family Name: TPS70245
Output Voltage: 3.3V, 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 190μA ~ 230μA
PSRR: 60dB (1KHz), 50dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.28V @ 500mA,
Alternative Parts (Cross-Reference): XC6415EE13ER; XC6415AAC1ER; S-1711A1833-M6T1G;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 20-HTSSOP
LDO Voltage Regulators Dl 3.3/1.2V .5/25A
IC REG LINEAR 3.3V/1.2V 20HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS70245PWP | 776-TPS70245PWP | 1273096-TPS70245PWP | 296-8017-5-ND | TPS70245PWP | TPS70245PWP |
| Product Name | TPS70245 Dual-Output Low-Dropout (LDO) Voltage Regulator | Dual 500mA 3.3V 1.2V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS70245PWP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; HTSSOP | Other; HTSSOP | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing | Reverse Voltage Protection; Input Overcurrent Protection | |||
| Output Voltage | 3.3 volts | 1.2 volts | 1.2 volts | 1.2 to 3.3 volts | 3.3 volts |