Dual-Output Low-Dropout (LDO) Voltage Regulator 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 20-HTSSOP
2-Ch LDO 500mA, 3.3V/1.8V, 2% Acc, 170mV Dropout, HTSSOP Product overview: TPS70251PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 3.3V, 1.8V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 3.3V, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70251PWPR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Dual-Output LDO Reg
IC REG LINEAR 3.3V/1.8V 20HTSSOP
IC REG LINEAR 3.3V/1.8V 20HTSSOP
IC REG LINEAR 3.3V/1.8V 20HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70251PWPR | TPS70251PWPR-ND | 776-TPS70251PWPR | TPS70251PWPR | TPS70251PWPR | TPS70251PWPR | TPS70251PWPR |
| Product Name | TPS70251 Dual-Output Low-Dropout (LDO) Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500mA 3.3V 1.8V HTSSOP LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset, Sequencing | ||||
| Output Voltage | 3.3 volts | 1.8 to 3.3 volts | 1.8 volts | 3.3 volts | 3.3 volts |