Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing For Split Vo 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA, 250mA 20-HTSSOP
Dual LDO 500mA/250mA, 2.7-6V In, 1.2-5.5V Out, 2% Acc, HTSSOP Product overview: TPS70102PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 500mA, 250mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 500mA, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70102PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273094-TPS70102PWP
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 500mA, 250mA
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Maximum Supply Current: 230μA
Alternative Parts (Cross-Reference): TPS70102PWPR; TPS70102PWPG4; TPS70102PWP;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: TPS70102
Manufacturer Pack Quantity: 70
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.22V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.28V at 500mA
Current - Quiescent (Iq): 190μA
IC REG LINEAR POS ADJ 20HTSSOP
IC REG LINEAR POS ADJ 20HTSSOP
LDO Voltage Regulators Dual 500mA LDO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70102PWP | 296-2652-5-ND | 776-TPS70102PWP | 1273094-TPS70102PWP | TPS70102PWP | TPS70102PWP | TPS70102PWP |
| Product Name | TPS70102 Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing For Split Vo | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual 500mA 250mA 6V LDO Voltage Regulator IC | Electronic Wholesale - TPS70102PWP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP; Other; 20-PowerTSSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Sequencing and Monitoring,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Input Overcurrent Protection; Reverse Voltage Protection; Enable, Power Good, Reset, Sequencing | ||||
| Output Voltage | 1.2 to 5.5 volts | 1.22 to 5.5 volts | 5.5 volts | 5.5 volts | 1.22 volts | 1.22 volts |