Dual-output 1A/2A Low Dropout (LDO) with dual enables and SVS for split-voltage systems 24-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273102-TPS70402PWP
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 1A, 2A
Categories: Integrated Circuits
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB (1kHz), 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: TPS70402
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.22V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.25V at 1A,
Current - Quiescent (Iq): 250μA
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A, 2A 24-HTSSOP
2-Ch LDO 1A, 5.5V, 160mV Dropout, Power Good, HTSSOP Product overview: TPS70402PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, HTSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70402PWP can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Dual-Output 1A/2A
IC REG LIN POS ADJ 24HTSSOP
IC REG LIN POS ADJ 24HTSSOP
IC REG LIN POS ADJ 24HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70402PWP | 1273102-TPS70402PWP | 296-8026-5-ND | 776-TPS70402PWP | TPS70402PWP | TPS70402PWP | TPS70402PWP | TPS70402PWP |
| Product Name | TPS70402 Dual-output 1A/2A Low Dropout (LDO) with dual enables and SVS for split-voltage systems | PMIC - PMIC - Voltage Regulators - Linear - TPS70402PWP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 5.5V HTSSOP LDO Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP | SSOP; Other; 24-TSSOP Exposed Pad | Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | Other; 24-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset, Sequencing | ||||
| Output Voltage | 1.2 to 5.5 volts | 5.5 volts | 1.22 to 5.5 volts | 5.5 volts | 1.22 volts | 1.22 volts |