Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 125mA 20-HTSSOP
IC REG LINEAR 3.3V/2.5V 20HTSSOP
IC REG LINEAR 3.3V/2.5V 20HTSSOP
LDO Voltage Regulators 3.3V/1.2V 250/125mA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70758PWPG4 | TPS70758PWPG4-ND | TPS70758PWPG4 | TPS70758PWPG4 | TPS70758PWPG4 |
| Product Name | TPS70758 Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Sequencing and Monitoring,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset, Sequencing | ||
| Output Voltage | 3.3 volts | 2.5 to 3.3 volts | 3.3 volts |