Manufacturer: Texas Instruments
Win Source Part Number: 798144-TPS70758PWPR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good, Reset, Sequencing
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 250mA, 125mA
Family Name: TPS70758
Output Voltage: 3.3V, 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 230μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 20-HTSSOP
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.14V @ 250mA,
Alternative Parts (Cross-Reference): XC6415EE72MR; XC6415AA72MR-G; XC6415FB72MR; XC6415EE72MR-G;
Introduction Date: May 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
2-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO20, GREEN, PLASTIC, HTSSOP-20 Product overview: TPS70758PWPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70758PWPR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 125mA 20-HTSSOP
IC REG LINEAR 3.3V/2.5V 20HTSSOP
IC REG LINEAR 3.3V/2.5V 20HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 798144-TPS70758PWPR | 776-TPS70758PWPR | TPS70758PWPR-ND | TPS70758PWPR | TPS70758PWPR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS70758PWPR | Dual HTSSOP Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |