Texas Instruments TPS70358 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS70358PWPG4

Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70358 Dual-Output Low-Dropout (LDO) Voltage Regulators - TPS70358PWPG4 - Texas Instruments
Dallas, TX, United States
TPS70358 Dual-Output Low-Dropout (LDO) Voltage Regulators
TPS70358PWPG4
TPS70358 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS70358PWPG4
Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125

Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS70358PWPG4 - 1273101-TPS70358PWPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70358PWPG4
1273101-TPS70358PWPG4
PMIC - PMIC - Voltage Regulators - Linear - TPS70358PWPG4 1273101-TPS70358PWPG4
Manufacturer: Texas Instruments Win Source Part Number: 1273101-TPS70358PWPG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273101-TPS70358PWPG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
3.3V 2.5V 1A HTSSOP LDO Voltage Regulator IC
699-TPS70358PWPG4
3.3V 2.5V 1A HTSSOP LDO Voltage Regulator IC 699-TPS70358PWPG4
2-Output LDO 3.3V/2.5V, 1A, 2% Acc, 160mV Dropout, HTSSOP Product overview: TPS70358PWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 2.5V, 1A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS70358PWPG4 can be used for catalog matching and distributor lookup.

2-Output LDO 3.3V/2.5V, 1A, 2% Acc, 160mV Dropout, HTSSOP Product overview: TPS70358PWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 2.5V, 1A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS70358PWPG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC REG LINEAR 3.3V/2.5V 24HTSSOP - 815-TPS70358PWPG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V/2.5V 24HTSSOP
815-TPS70358PWPG4
IC REG LINEAR 3.3V/2.5V 24HTSSOP 815-TPS70358PWPG4
IC REG LINEAR 3.3V/2.5V 24HTSSOP

IC REG LINEAR 3.3V/2.5V 24HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS70358PWPG4 1273101-TPS70358PWPG4 699-TPS70358PWPG4 815-TPS70358PWPG4
Product Name TPS70358 Dual-Output Low-Dropout (LDO) Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS70358PWPG4 3.3V 2.5V 1A HTSSOP LDO Voltage Regulator IC IC REG LINEAR 3.3V/2.5V 24HTSSOP
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP Other; HTSSOP SSOP; Other; HTSSOP EP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Sequencing and Monitoring,Thermal Shutdown
Output Voltage 3.3 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Battery Chargers - BQ24765RUVT - ODG (Origin Data Global)
Specs
Package Type Other; 34-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24298RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details