Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65640RHRR TPS65640RHRR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034524-TPS65640RHRR Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5.5 V Number of Outputs: 5 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-WQFN (5.5x3.5) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034524-TPS65640RHRR Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5.5 V Number of Outputs: 5 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-WQFN (5.5x3.5) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65640RHRR - 034524-TPS65640RHRR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65640RHRR
034524-TPS65640RHRR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65640RHRR 034524-TPS65640RHRR
Manufacturer: Texas Instruments Win Source Part Number: 034524-TPS65640RHRR Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5.5 V Number of Outputs: 5 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-WQFN (5.5x3.5) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034524-TPS65640RHRR
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 5.5 V
Number of Outputs: 5
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-WQFN (5.5x3.5)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-TPS65640RHRR
Power Management IC 750-TPS65640RHRR
LCD Bias with Digital VCOM Buffer for Notebook PCs and Tablet PCs 28-WQFN -40 to 85 Product overview: TPS65640RHRR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65640RHRR can be used for catalog matching and distributor lookup.

LCD Bias with Digital VCOM Buffer for Notebook PCs and Tablet PCs 28-WQFN -40 to 85 Product overview: TPS65640RHRR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65640RHRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65640RHRR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65640RHRR
PMIC - Voltage Regulators - Special Purpose TPS65640RHRR
IC REG CONV TFT LCD 5OUT 28WQFN

IC REG CONV TFT LCD 5OUT 28WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 034524-TPS65640RHRR 750-TPS65640RHRR TPS65640RHRR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65640RHRR Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 28-WQFN (5.5x3.5) Other; 28-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
Battery Chargers - BQ24074RGTT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A3966SA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
IOUT 0.6500 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details