Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70802PWPRG4

Description
Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA, 125mA 20-HTSSOP
Request a Quote
Description
Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA, 125mA 20-HTSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS70802PWPRG4 is a dual-output low dropout (LDO) voltage regulator designed for split-supply systems. It features adjustable output voltages and can supply up to 250 mA from Regulator 1 and 125 mA from Regulator 2. The device operates with a quiescent current of approximately 190 mA at full load and has a low dropout voltage, typically around 170 mV, which is advantageous for battery-powered applications. This regulator includes integrated supervisory functions such as power-on reset (POR) and power good (PG) indicators for both outputs. It also offers independent enable functions for each regulator, allowing for flexible power management. The TPS70802PWPRG4 is designed to be stable with low ESR capacitors and has a fast transient response, making it suitable for various applications requiring reliable voltage regulation. The device is housed in a 20-pin HTSSOP package and operates over a temperature range of -40°C to +125°C. It includes features such as undervoltage lockout (UVLO) protection and thermal shutdown to enhance reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The TPS70802PWPRG4 is a dual-output low dropout (LDO) voltage regulator designed for split-supply systems. It features adjustable output voltages and can supply up to 250 mA from Regulator 1 and 125 mA from Regulator 2. The device operates with a quiescent current of approximately 190 mA at full load and has a low dropout voltage, typically around 170 mV, which is advantageous for battery-powered applications. This regulator includes integrated supervisory functions such as power-on reset (POR) and power good (PG) indicators for both outputs. It also offers independent enable functions for each regulator, allowing for flexible power management. The TPS70802PWPRG4 is designed to be stable with low ESR capacitors and has a fast transient response, making it suitable for various applications requiring reliable voltage regulation. The device is housed in a 20-pin HTSSOP package and operates over a temperature range of -40°C to +125°C. It includes features such as undervoltage lockout (UVLO) protection and thermal shutdown to enhance reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS70802PWPRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS70802PWPRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70802PWPRG4-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA, 125mA 20-HTSSOP

Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA, 125mA 20-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70802PWPRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70802PWPRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70802PWPRG4
IC REG LINEAR POS ADJ 20HTSSOP

IC REG LINEAR POS ADJ 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS70802PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70802PWPRG4
PMIC - Voltage Regulators - Linear TPS70802PWPRG4
IC REG LINEAR POS ADJ 20HTSSOP

IC REG LINEAR POS ADJ 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS70802PWPRG4-ND TPS70802PWPRG4 TPS70802PWPRG4
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; "20-PowerTSSOP (0.173"", 4.40mm Width)"
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good, Reset, Sequencing
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3935KLQTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
VIN 4.75 to 5.25 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Voltage Regulators - 1698181 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP222ACPZ-1815-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details