Win Source Part Number: 1253133-TPS6591133A2
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Portable Equipment
Standard Package: 240
Mounting: SMD (SMT)
Current - Supply: 320µA
Voltage - Supply: 1.7V, 2.7V ~ 5.5V
Package / Case: 98-VFBGA
Supplier Device Package: 98-NFBGA (9x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS6591133A2NMA
Base Product Number: TPS6591133
INTEGRATED POWER MANAGEMENT IC ( Product overview: TPS6591133A2NMA from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS6591133A2NMA can be used for catalog matching and distributor lookup.
Portable Equipment PMIC 98-NFBGA (9x6)
INTEGRATED POWER MANAGEMENT IC (
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1253133-TPS6591133A2NMA | 761-TPS6591133A2NMA | 296-TPS6591133A2NMA-ND | TPS6591133A2NMA |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Management - Specialized | Power Management IC | Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; Tray | Other; Tray | Other; 98-VFBGA | Other; 98-VFBGA |