LCD TV/Monitor PMIC 40-WQFN (5x5)
LCD TV/Monitor PMIC 40-WQFN (5x5)
LCD TV/Monitor PMIC 40-WQFN (5x5)
4-CH LCD Bias w/ Fully Int. Pos. Charge Pump, 3.3V LDO Contr., 0.96A Min. Boost Ilim & Fault Detect 40-WQFN -40 to 85 Product overview: TPS65165RSBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Boost, 3.3V, 0.96A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 3.3V, 0.96A, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65165RSBR can be used for catalog matching and distributor lookup.
IC LCD BIAS W/3 H-S OPAMP 40WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-21429-1-ND | 761-TPS65165RSBR | TPS65165RSBR |
| Product Name | Power Management - Specialized | Boost 3.3V 0.96A LDO Voltage Regulator IC | Power Management - Specialized |
| Package Type | Other; 40-WFQFN Exposed Pad | Other; QFN | Other; 40-WFQFN Exposed Pad |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Output Voltage | 7 volts |