Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65530RSLR TPS65530RSLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034519-TPS65530RSLR Packaging: Reel - TR Applications: Converter, Digital Still Cameras Mounting: SMD (SMT) Voltage - Input: 1.5 V to 5.5 V Number of Outputs: 8 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 48-VQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034519-TPS65530RSLR Packaging: Reel - TR Applications: Converter, Digital Still Cameras Mounting: SMD (SMT) Voltage - Input: 1.5 V to 5.5 V Number of Outputs: 8 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 48-VQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65530RSLR - 034519-TPS65530RSLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65530RSLR
034519-TPS65530RSLR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65530RSLR 034519-TPS65530RSLR
Manufacturer: Texas Instruments Win Source Part Number: 034519-TPS65530RSLR Packaging: Reel - TR Applications: Converter, Digital Still Cameras Mounting: SMD (SMT) Voltage - Input: 1.5 V to 5.5 V Number of Outputs: 8 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 48-VQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034519-TPS65530RSLR
Packaging: Reel - TR
Applications: Converter, Digital Still Cameras
Mounting: SMD (SMT)
Voltage - Input: 1.5 V to 5.5 V
Number of Outputs: 8
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 48-VQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
VQFN Power Management IC
750-TPS65530RSLR
VQFN Power Management IC 750-TPS65530RSLR
Fully Integrated 8-Channel DC/DC Converter For Digital Still Cameras 48-VQFN -25 to 85 Product overview: TPS65530RSLR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65530RSLR can be used for catalog matching and distributor lookup.

Fully Integrated 8-Channel DC/DC Converter For Digital Still Cameras 48-VQFN -25 to 85 Product overview: TPS65530RSLR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65530RSLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65530RSLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65530RSLR
PMIC - Voltage Regulators - Special Purpose TPS65530RSLR
IC REG CONV FOR DSC 8OUT 48VQFN

IC REG CONV FOR DSC 8OUT 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 034519-TPS65530RSLR 750-TPS65530RSLR TPS65530RSLR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65530RSLR VQFN Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 48-VQFN (6x6) Other; VQFN Other; 48-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2222799P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; UDFN-3030-8
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details