Fully Integrated 8-Channel DC/DC Converter for Digital Still Cameras 48-VQFN -25 to 85 Product overview: TPS65530ARSLR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65530ARSLR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034518-TPS65530ARSLR
Packaging: Reel - TR
Applications: Converter, Digital Still Cameras
Mounting: SMD (SMT)
Voltage - Input: 1.5 V to 5.5 V
Number of Outputs: 8
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 48-VQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG CONV FOR DSC 8OUT 48VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-TPS65530ARSLR | 034518-TPS65530ARSLR | TPS65530ARSLR |
| Product Name | VQFN Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65530ARSLR | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; VQFN | Other; 48-VQFN (6x6) | Other; 48-VFQFN Exposed Pad |