Texas Instruments TPS70351 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS70351PWPRG4

Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70351 Dual-Output Low-Dropout (LDO) Voltage Regulators - TPS70351PWPRG4 - Texas Instruments
Dallas, TX, United States
TPS70351 Dual-Output Low-Dropout (LDO) Voltage Regulators
TPS70351PWPRG4
TPS70351 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS70351PWPRG4
Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125

Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 2A 1A 3.3V LDO Voltage Regulator IC
699-TPS70351PWPRG4
Dual 2A 1A 3.3V LDO Voltage Regulator IC 699-TPS70351PWPRG4
Dual LDO, 2A/1A, 3.3V Fixed, 2.7-6V In, HTSSOP Product overview: TPS70351PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 2A, 1A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2A, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS70351PWPRG4 can be used for catalog matching and distributor lookup.

Dual LDO, 2A/1A, 3.3V Fixed, 2.7-6V In, HTSSOP Product overview: TPS70351PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 2A, 1A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2A, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS70351PWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS70351PWPRG4 - 087985-TPS70351PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70351PWPRG4
087985-TPS70351PWPRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS70351PWPRG4 087985-TPS70351PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 087985-TPS70351PWPRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.16V @ 1A, Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power Good, Reset, Sequencing Output Current: 1A, 2A Output Voltage: 3.3V, 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-HTSSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V, 1.8V Dropout Voltage-Max: 0.25V @ 1A, Operating Supply Current: 250μA PSRR: 65dB (1kHz), 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 087985-TPS70351PWPRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 1A,
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 1A, 2A
Output Voltage: 3.3V, 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-HTSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V, 1.8V
Dropout Voltage-Max: 0.25V @ 1A,
Operating Supply Current: 250μA
PSRR: 65dB (1kHz), 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS70351PWPRG4 699-TPS70351PWPRG4 087985-TPS70351PWPRG4
Product Name TPS70351 Dual-Output Low-Dropout (LDO) Voltage Regulators Dual 2A 1A 3.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS70351PWPRG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP Other; HTSSOP SSOP; Other; 24-HTSSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Sequencing and Monitoring,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing
Output Voltage 3.3 volts 1.8 volts 3.3 to 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24210DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
TSSOP Power Management IC - 713-BQ20Z95DBT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Battery Chargers - BQ24113ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details