Dual-output 1A/2A Low Dropout (LDO) with dual enables and SVS for split-voltage systems 24-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A, 2A 24-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A, 2A 24-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A, 2A 24-HTSSOP
1-A, dual-channel ultra-low-dropout voltage regulator with power good & independent enable 24-HTSSOP -40 to 125 Product overview: TPS70402PWPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70402PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034561-TPS70402PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.16V @ 1A
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 1A, 2A
Family Name: TPS70402
Output Voltage: 1.22 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-HTSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.25V @ 1A,
Operating Supply Current: 250μA
PSRR: 65dB (1kHz), 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): TS1583CZ5 C0; TS1583CM5 RN; MIC68220YML-TR; MIC68220YML;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 24HTSSOP
LDO Voltage Regulators Dual-Output 1A/2A
IC REG LIN POS ADJ 24HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70402PWPR | 296-41766-2-ND | 776-TPS70402PWPR | 034561-TPS70402PWPR | TPS70402PWPR | TPS70402PWPR | TPS70402PWPR |
| Product Name | TPS70402 Dual-output 1A/2A Low Dropout (LDO) with dual enables and SVS for split-voltage systems | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Dual HTSSOP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS70402PWPR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; HTSSOP | Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP; Other; 24-HTSSOP | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing | Enable, Power Good, Reset, Sequencing | |||
| Output Voltage | 1.2 to 5.5 volts | 1.22 to 5.5 volts | 5.5 volts | 1.22 volts | 1.22 volts |