Dual-Output Low-Dropout (LDO) Voltage Regulator With Power-Up Sequencing 20-HTSSOP -40 to 125
Dual LDO 3.3V/1.8V, 250mA/125mA, 2% Acc, HTSSOP Product overview: TPS70751PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 1.8V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70751PWP can be used for catalog matching and distributor lookup.
TPS707 Dual-Output, Low Dropout Voltage Regulators with Power-Up Sequencing for Split-Voltage DSP Systems
Manufacturer: Texas Instruments
Win Source Part Number: 1273108-TPS70751PWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good, Reset, Sequencing
Output Configuration: Positive
Output Current: 250mA, 125mA
Family Name: TPS70751
Output Voltage: 3.3V, 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 230μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-HTSSOP
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.14V @ 250mA,
Alternative Parts (Cross-Reference): MIC5254-SJBMM; MIC5254-SJYMM-TR; MIC5254-SJYMM;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 125mA 20-HTSSOP
LDO Voltage Regulators 3.3V/1.2V 250/125mA
IC REG LINEAR 3.3V/1.8V 20HTSSOP
IC REG LINEAR 3.3V/1.8V 20HTSSOP
IC REG LINEAR 3.3V/1.8V 20HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70751PWP | 776-TPS70751PWP | TPS70751PWP | 1273108-TPS70751PWP | 296-8034-5-ND | TPS70751PWP | TPS70751PWP | TPS70751PWP | TPS70751PWP |
| Product Name | TPS70751 Dual-Output Low-Dropout (LDO) Voltage Regulator With Power-Up Sequencing | Dual 3.3V 1.8V 250mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS70751PWP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; HTSSOP | Other; HTSSOP | SSOP; Other; HTSSOP20 | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Sequencing and Monitoring,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset, Sequencing | |||||
| Output Voltage | 3.3 volts | 1.8 volts | 1.8 volts | 1.8 to 3.3 volts | 3.3 volts | 3.3 volts |