Portable Equipment PMIC 98-NFBGA (9x6)
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package: Tape & Reel (TR) Cut Tape (CT)
Applications: Portable Equipment
Current - Supply: 320µA
Voltage - Supply: 1.7V, 2.7V ~ 5.5V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Mounting Type: 98-VFBGA
INTEGRATED POWER MANAGEMENT IC ( Product overview: TPS659114A2NMAR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS659114A2NMAR can be used for catalog matching and distributor lookup.
INTEGRATED POWER MANAGEMENT IC (
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS659114A2NMARTR-ND | 761-TPS659114A2NMAR | TPS659114A2NMAR | |
| Product Name | Power Management - Specialized | Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized | Power Management IC | Power Management - Specialized |
| Package Type | Other; 98-VFBGA | Other; Tape & Reel (TR) Cut Tape (CT) | Other; Tape & Reel (TR) | Other; 98-VFBGA |