Manufacturer: Texas Instruments
Win Source Part Number: 900911-TPS65295RJER
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: series Converter, Notebook Power System Voltage Regulator IC 1 Output 18-VQFN-HR (3x3)
Package: 18-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS65295
Categories: Integrated Circuits (ICs)
Case / Package: 18-VQFN-HR (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
4.5-V to 18-V VIN complete DDR4 memory power solution 18-VQFN-HR -40 to 125 Product overview: TPS65295RJER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65295RJER can be used for catalog matching and distributor lookup.
IC PWR MGMT SWITCHING REGULATOR
IC PWR MGMT SWITCHING REGULATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 900911-TPS65295RJER | 750-TPS65295RJER | TPS65295RJER | TPS65295RJER |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65295RJER | VQFN Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 18-VQFN-HR (3x3) | Other; 18-PowerVFQFN | Other; 18-PowerVFQFN |