Texas Instruments High-Performance Analog VQFN Power Management IC TPS65295RJET

Description
4.5-V to 18-V VIN complete DDR4 memory power solution 18-VQFN-HR -40 to 125 Product overview: TPS65295RJET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65295RJET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.5-V to 18-V VIN complete DDR4 memory power solution 18-VQFN-HR -40 to 125 Product overview: TPS65295RJET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65295RJET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
VQFN Power Management IC
750-TPS65295RJET
VQFN Power Management IC 750-TPS65295RJET
4.5-V to 18-V VIN complete DDR4 memory power solution 18-VQFN-HR -40 to 125 Product overview: TPS65295RJET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65295RJET can be used for catalog matching and distributor lookup.

4.5-V to 18-V VIN complete DDR4 memory power solution 18-VQFN-HR -40 to 125 Product overview: TPS65295RJET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65295RJET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1244381-TPS65295RJET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1244381-TPS65295RJET
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1244381-TPS65295RJET
Win Source Part Number: 1244381-TPS65295RJET Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: Converter, Notebook Power System Standard Package: 250 Mounting: SMD (SMT) Voltage - Output: 1.2V Voltage - Input: 4.5V ~ 18V Number of Outputs: 1 Package / Case: 18-PowerVFQFN Supplier Device Package: 18-VQFN-HR (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS65295RJETCT,2 96-TPS65295RJETDKR,2 96-TPS65295RJETTR Base Product Number: TPS65295

Win Source Part Number: 1244381-TPS65295RJET
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: Converter, Notebook Power System
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Output: 1.2V
Voltage - Input: 4.5V ~ 18V
Number of Outputs: 1
Package / Case: 18-PowerVFQFN
Supplier Device Package: 18-VQFN-HR (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS65295RJETCT,296-TPS65295RJETDKR,296-TPS65295RJETTR
Base Product Number: TPS65295

Buy Now Datasheet
Special Purpose Regulators - TPS65295RJET - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS65295RJET
Special Purpose Regulators TPS65295RJET
IC PWR MGMT SWITCHING REGULATOR

IC PWR MGMT SWITCHING REGULATOR

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65295RJET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65295RJET
PMIC - Voltage Regulators - Special Purpose TPS65295RJET
IC PWR MGMT SWITCHING REGULATOR

IC PWR MGMT SWITCHING REGULATOR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-TPS65295RJET 1244381-TPS65295RJET TPS65295RJET TPS65295RJET
Product Name VQFN Power Management IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444544P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-3-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details