Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 144421-TPS70702PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.83V @ 250mA,
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 250mA, 125mA
Output Voltage: 1.22 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.14V @ 250mA,
Operating Supply Current: 230μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
TPS707 Dual-Output, Low Dropout Voltage Regulators with Power-Up Sequencing for Split-Voltage DSP Systems
2-Ch LDO Regulator, 200mA, 6V In, 5.5V Out, HTSSOP Product overview: TPS70702PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 6V, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 6V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70702PWP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA, 125mA 20-HTSSOP
LDO Voltage Regulators Dual Adj 1A/2A LDO
IC REG LINEAR POS ADJ 20HTSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS70702PWP | 144421-TPS70702PWP | TPS70702PWP | 776-TPS70702PWP | 296-8031-5-ND | TPS70702PWP | TPS70702PWP |
| Product Name | TPS70702 Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing | PMIC - PMIC - Voltage Regulators - Linear - TPS70702PWP | 200mA 6V 5.5V HTSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | SSOP; Other; HTSSOP20 | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | ||
| Output Voltage | 1.2 to 5.5 volts | 1.22 volts | 5.5 volts | 1.22 to 5.5 volts | 1.22 volts | ||
| IOUT | 0.2500 amps | 0.2500 to 0.1250 amps | 0.1250 amps | 0.1250 to 0.2500 amps | 0.2500 to 0.1250 amps |