Texas Instruments High-Performance Analog Power Management - Specialized TPS6590377ZWSR

Description
Processor PMIC 169-NFBGA (12x12)
Request a Quote Datasheet
Description
Processor PMIC 169-NFBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - TPS6590377ZWSR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
TPS6590377ZWSR-ND
Power Management - Specialized TPS6590377ZWSR-ND
Processor PMIC 169-NFBGA (12x12)

Processor PMIC 169-NFBGA (12x12)

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - TPS6590377ZWSR - 1273069-TPS6590377ZWSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS6590377ZWSR
1273069-TPS6590377ZWSR
PMIC - PMIC - Power Management - Specialized - TPS6590377ZWSR 1273069-TPS6590377ZWSR
Manufacturer: Texas Instruments Win Source Part Number: 1273069-TPS6590377ZW SR Packaging: Tape and Reel Mounting Style: SMD Applications: Processor Categories: Integrated Circuits Supplier Device Package: 169-NFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 169-LFBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 Supply Voltage (V): 3.135 ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1273069-TPS6590377ZWSR
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Processor
Categories: Integrated Circuits
Supplier Device Package: 169-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 169-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
Supply Voltage (V): 3.135 ~ 5.25V

Buy Now
Power Management - Specialized - TPS6590377ZWSR - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
TPS6590377ZWSR
Power Management - Specialized TPS6590377ZWSR
IC PWR MGMT FOR PROCESSORS

IC PWR MGMT FOR PROCESSORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS6590377ZWSR-ND 1273069-TPS6590377ZWSR TPS6590377ZWSR
Product Name Power Management - Specialized PMIC - PMIC - Power Management - Specialized - TPS6590377ZWSR Power Management - Specialized
Package Type Other; 169-LFBGA Other; 169-LFBGA Other; 169-LFBGA
Unlock Full Specs
to access all available technical data