The TPS65123RGTR is a single-inductor quadruple-output DC-DC converter designed for powering TFT LCD displays. It operates within an input voltage range of 2.7 V to 5.5 V and provides adjustable output voltages: a main output (V_MAIN) ranging from 3.0 V to 5.6 V at 25 mA, a positive output (V_GH) up to 20 V at 2 mA, and a negative output (V_GL) down to -18 V at 2 mA. The device features low ripple on the main output, with a typical ripple of 5 mV_PP, and offers efficiency levels up to 83%. The TPS65123RGTR includes automatic or programmable power sequencing and is housed in a compact 16-pin QFN package measuring 3 mm x 3 mm x 0.9 mm. It is suitable for applications in small form factor devices such as cell phones, PDAs, portable DVD players, and handheld instruments. The device also incorporates output short-circuit protection and operates over a temperature range of -40°C to 85°C, making it a reliable choice for various electronic applications.
Manufacturer: Texas Instruments
Win Source Part Number: 034477-TPS65123RGTR
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 5.5 V
Number of Outputs: 4
Output Voltage: 3 V to 5.6 V, Adj up to 20V, Adj down to -18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
LCD Driver 3.3V/5V 16-Pin VQFN EP T/R Product overview: TPS65123RGTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 5V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65123RGTR can be used for catalog matching and distributor lookup.
IC REG CONV TFT LCD 4OUT 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 034477-TPS65123RGTR | 750-TPS65123RGTR | TPS65123RGTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65123RGTR | 3.3V 5V VQFN Power Management IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 16-QFN (3x3) | Other; VQFN EP | Other; 16-VFQFN Exposed Pad |
| Special Features | Multiple Outputs | ||
| Output Voltage | 3 to 18 volts | -18 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |