Texas Instruments Dual 3.3V 2A HTSSOP LDO Voltage Regulator IC TPS70445PWPRG4

Description
Dual 3.3V Fixed LDO Regulator, 2A, 160mV Dropout, HTSSOP Product overview: TPS70445PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 2A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS70445PWPRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 3.3V Fixed LDO Regulator, 2A, 160mV Dropout, HTSSOP Product overview: TPS70445PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 2A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS70445PWPRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.3V 2A HTSSOP LDO Voltage Regulator IC
699-TPS70445PWPRG4
Dual 3.3V 2A HTSSOP LDO Voltage Regulator IC 699-TPS70445PWPRG4
Dual 3.3V Fixed LDO Regulator, 2A, 160mV Dropout, HTSSOP Product overview: TPS70445PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 2A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS70445PWPRG4 can be used for catalog matching and distributor lookup.

Dual 3.3V Fixed LDO Regulator, 2A, 160mV Dropout, HTSSOP Product overview: TPS70445PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 2A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS70445PWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS70445PWPRG4 - 055790-TPS70445PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70445PWPRG4
055790-TPS70445PWPRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS70445PWPRG4 055790-TPS70445PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 055790-TPS70445PWPRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.16V @ 1A, Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power Good, Reset, Sequencing Output Current: 1A, 2A Output Voltage: 3.3V, 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-HTSSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V, 1.2V Dropout Voltage-Max: 0.25V @ 1A, Operating Supply Current: 250μA PSRR: 65dB (1kHz), 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 055790-TPS70445PWPRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 1A,
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 1A, 2A
Output Voltage: 3.3V, 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-HTSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V, 1.2V
Dropout Voltage-Max: 0.25V @ 1A,
Operating Supply Current: 250μA
PSRR: 65dB (1kHz), 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TPS70445PWPRG4 055790-TPS70445PWPRG4
Product Name Dual 3.3V 2A HTSSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS70445PWPRG4
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; HTSSOP SSOP; Other; 24-HTSSOP
Output Voltage 1.2 volts 3.3 to 1.2 volts
IOUT 2 amps 1 to 2 amps
Dropout Voltage 0.1600 volts 0.2500 volts
Unlock Full Specs
to access all available technical data