Texas Instruments TPS706 150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable TPS70618DBVT

Description
150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS706 150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable - TPS70618DBVT - Texas Instruments
Dallas, TX, United States
TPS706 150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable
TPS70618DBVT
TPS706 150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable TPS70618DBVT
150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable 5-SOT-23 -40 to 125

150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS70618DBVT - 798137-TPS70618DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70618DBVT
798137-TPS70618DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS70618DBVT 798137-TPS70618DBVT
Manufacturer: Texas Instruments Win Source Part Number: 798137-TPS70618DBVT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: TPS706 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.55μA ~ 350μA PSRR: 80dB ~ 52dB (10Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: SOT-23-5 Voltage Input MAX: 6.5V Alternative Parts (Cross-Reference): R1111N181B-TL; R1111N181B-TR; NCP699SN18; R1111N181B; Introduction Date: October 28, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798137-TPS70618DBVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS706
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.55μA ~ 350μA
PSRR: 80dB ~ 52dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: SOT-23-5
Voltage Input MAX: 6.5V
Alternative Parts (Cross-Reference): R1111N181B-TL; R1111N181B-TR; NCP699SN18; R1111N181B;
Introduction Date: October 28, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Regulator IC
776-TPS70618DBVT
Low-Power SOT-23 Voltage Regulator IC 776-TPS70618DBVT
150-mA, ultra-low-IQ, low-dropout voltage regulator with reverse current protection & enable 5-SOT-23 -40 to 125 Product overview: TPS70618DBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70618DBVT can be used for catalog matching and distributor lookup.

150-mA, ultra-low-IQ, low-dropout voltage regulator with reverse current protection & enable 5-SOT-23 -40 to 125 Product overview: TPS70618DBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70618DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-41969-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-41969-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-41969-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-41969-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-41969-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-41969-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-41969-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-41969-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-41969-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70618DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70618DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70618DBVT
IC REG LINEAR 1.8V 150MA SOT23-5

IC REG LINEAR 1.8V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS70618DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70618DBVT
PMIC - Voltage Regulators - Linear TPS70618DBVT
IC REG LINEAR 1.8V 150MA SOT23-5

IC REG LINEAR 1.8V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70618DBVT
LDO Voltage Regulators TPS70618DBVT
LDO Voltage Regulators 150mA, 6.5V, 1uA Voltage Regulator

LDO Voltage Regulators 150mA, 6.5V, 1uA Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS70618DBVT 798137-TPS70618DBVT 776-TPS70618DBVT 296-41969-1-ND TPS70618DBVT TPS70618DBVT TPS70618DBVT
Product Name TPS706 150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable PMIC - PMIC - Voltage Regulators - Linear - TPS70618DBVT Low-Power SOT-23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23,SON SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 5 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data