E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Power Management IC 3V to 6V 48-Pin VQFN EP T/R Product overview: TPS651851RSLT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 6V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3V, 6V, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS651851RSLT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353739-TPS651851RSL
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -10°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: E Ink®, Vizplex™
Package: Tape & Reel
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (6x6)
Base Product Number: TPS651851
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: E Ink®, Vizplex™ Display, OMAP™
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 6V
Current - Supply: 5.5mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-48766-2-ND | 761-TPS651851RSLT | 1353739-TPS651851RSLT |
| Product Name | Power Management - Specialized | 3V 6V VQFN Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; Tape & Reel |