Texas Instruments TPS70351 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS70351PWP

Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70351 Dual-Output Low-Dropout (LDO) Voltage Regulators - TPS70351PWP - Texas Instruments
Dallas, TX, United States
TPS70351 Dual-Output Low-Dropout (LDO) Voltage Regulators
TPS70351PWP
TPS70351 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS70351PWP
Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125

Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 1.8V 1A HTSSOP LDO Voltage Regulator IC
776-TPS70351PWP
3.3V 1.8V 1A HTSSOP LDO Voltage Regulator IC 776-TPS70351PWP
2-Ch LDO 3.3V/1.8V, 1A/2A, 2.7-6V In, 160mV Dropout, HTSSOP Product overview: TPS70351PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.8V, 1A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.8V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70351PWP can be used for catalog matching and distributor lookup.

2-Ch LDO 3.3V/1.8V, 1A/2A, 2.7-6V In, 160mV Dropout, HTSSOP Product overview: TPS70351PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.8V, 1A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.8V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70351PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8024-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8024-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8024-5-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 2A 24-HTSSOP

Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 2A 24-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS70351PWP - 034558-TPS70351PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70351PWP
034558-TPS70351PWP
PMIC - PMIC - Voltage Regulators - Linear - TPS70351PWP 034558-TPS70351PWP
Manufacturer: Texas Instruments Win Source Part Number: 034558-TPS70351PWP Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.16V @ 1A, Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power Good, Reset, Sequencing Output Current: 1A, 2A Output Voltage: 3.3V, 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-HTSSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V, 1.8V Dropout Voltage-Max: 0.25V @ 1A, Operating Supply Current: 250μA PSRR: 65dB (1kHz), 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034558-TPS70351PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 1A,
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 1A, 2A
Output Voltage: 3.3V, 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-HTSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V, 1.8V
Dropout Voltage-Max: 0.25V @ 1A,
Operating Supply Current: 250μA
PSRR: 65dB (1kHz), 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70351PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70351PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70351PWP
IC REG LINEAR 3.3V/1.8V 24HTSSOP

IC REG LINEAR 3.3V/1.8V 24HTSSOP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS70351PWP - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS70351PWP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70351PWP
IC REG LINEAR 3.3V/1.8V 24HTSSOP

IC REG LINEAR 3.3V/1.8V 24HTSSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS70351PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70351PWP
PMIC - Voltage Regulators - Linear TPS70351PWP
IC REG LINEAR 3.3V/1.8V 24HTSSOP

IC REG LINEAR 3.3V/1.8V 24HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70351PWP
LDO Voltage Regulators TPS70351PWP
LDO Voltage Regulators Dual-Output LDO Voltage Regulator

LDO Voltage Regulators Dual-Output LDO Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS70351PWP 776-TPS70351PWP 296-8024-5-ND 034558-TPS70351PWP TPS70351PWP TPS70351PWP TPS70351PWP TPS70351PWP
Product Name TPS70351 Dual-Output Low-Dropout (LDO) Voltage Regulators 3.3V 1.8V 1A HTSSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS70351PWP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; HTSSOP Other; HTSSOP Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 24-HTSSOP Other; 24-PowerTSSOP (0.173", 4.40mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Sequencing and Monitoring,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing Enable, Power Good, Reset, Sequencing
Output Voltage 3.3 volts 3.3 volts 1.8 to 3.3 volts 3.3 to 1.8 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

16-bit LDO Voltage Regulator IC - 85-BQ25155YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25101HYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24070RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details