Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 125mA 20-HTSSOP
IC REG LINEAR 3.3V/1.2V 20HTSSOP
IC REG LINEAR 3.3V/1.2V 20HTSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70745PWPR-ND | TPS70745PWPR | TPS70745PWPR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset, Sequencing |