Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS6521825RSLR

Description
Win Source Part Number: 1345552-TPS6521825RS LR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Package: Tape & Reel Applications: Converter, i.MX8 Standard Package: 2,500 Voltage - Output: Multiple Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 10 Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS6521825
Request a Quote Datasheet
Description
Win Source Part Number: 1345552-TPS6521825RS LR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Package: Tape & Reel Applications: Converter, i.MX8 Standard Package: 2,500 Voltage - Output: Multiple Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 10 Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS6521825
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1345552-TPS6521825RSLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1345552-TPS6521825RSLR
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1345552-TPS6521825RSLR
Win Source Part Number: 1345552-TPS6521825RS LR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Package: Tape & Reel Applications: Converter, i.MX8 Standard Package: 2,500 Voltage - Output: Multiple Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 10 Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS6521825

Win Source Part Number: 1345552-TPS6521825RSLR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Package: Tape & Reel
Applications: Converter, i.MX8
Standard Package: 2,500
Voltage - Output: Multiple
Voltage - Input: 2.7V ~ 5.5V
Number of Outputs: 10
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS6521825

Buy Now Datasheet
Singapore, Singapore
VQFN Power Management IC
750-TPS6521825RSLR
VQFN Power Management IC 750-TPS6521825RSLR
Power Management IC (PMIC) for NXP i.MX 8M mini 48-VQFN -40 to 105 Product overview: TPS6521825RSLR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS6521825RSLR can be used for catalog matching and distributor lookup.

Power Management IC (PMIC) for NXP i.MX 8M mini 48-VQFN -40 to 105 Product overview: TPS6521825RSLR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS6521825RSLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS6521825RSLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS6521825RSLR
PMIC - Voltage Regulators - Special Purpose TPS6521825RSLR
IC REG CONVERTER 10 OUT 48VQFN

IC REG CONVERTER 10 OUT 48VQFN

Supplier's Site Datasheet
Special Purpose Regulators - TPS6521825RSLR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS6521825RSLR
Special Purpose Regulators TPS6521825RSLR
IC REG CONVERTER 10 OUT 48VQFN

IC REG CONVERTER 10 OUT 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1345552-TPS6521825RSLR 750-TPS6521825RSLR TPS6521825RSLR TPS6521825RSLR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators VQFN Power Management IC PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; Tape & Reel Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-5-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444549P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A5984GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Battery Chargers - BQ24800RUYT - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details