Texas Instruments High-Performance Analog Power Management - Specialized TPS65988DJRSHR

Description
USB, Type-C Controller PMIC 56-VQFN (7x7)
Request a Quote Datasheet
Description
USB, Type-C Controller PMIC 56-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - 296-TPS65988DJRSHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-TPS65988DJRSHRDKR-ND
Power Management - Specialized 296-TPS65988DJRSHRDKR-ND
USB, Type-C Controller PMIC 56-VQFN (7x7)

USB, Type-C Controller PMIC 56-VQFN (7x7)

Buy Now Datasheet
Power Management - Specialized - 296-TPS65988DJRSHRCT-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-TPS65988DJRSHRCT-ND
Power Management - Specialized 296-TPS65988DJRSHRCT-ND
USB, Type-C Controller PMIC 56-VQFN (7x7)

USB, Type-C Controller PMIC 56-VQFN (7x7)

Buy Now Datasheet
Power Management - Specialized - 296-TPS65988DJRSHRTR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-TPS65988DJRSHRTR-ND
Power Management - Specialized 296-TPS65988DJRSHRTR-ND
USB, Type-C Controller PMIC 56-VQFN (7x7)

USB, Type-C Controller PMIC 56-VQFN (7x7)

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - TPS65988DJRSHR - 900925-TPS65988DJRSHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65988DJRSHR
900925-TPS65988DJRSHR
PMIC - PMIC - Power Management - Specialized - TPS65988DJRSHR 900925-TPS65988DJRSHR
Manufacturer: Texas Instruments Win Source Part Number: 900925-TPS65988DJRSH R Operating Temperature Range: -10°C ~ 75°C Features: USB, Type-C Controller PMIC 56-VQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS65988 Categories: Integrated Circuits (ICs) Case / Package: 56-VQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS65988DJRSHRTR , 296-TPS65988DJRSHRCT , 296-TPS65988DJRSHRDK R

Manufacturer: Texas Instruments
Win Source Part Number: 900925-TPS65988DJRSHR
Operating Temperature Range: -10°C ~ 75°C
Features: USB, Type-C Controller PMIC 56-VQFN (7x7)
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS65988
Categories: Integrated Circuits (ICs)
Case / Package: 56-VQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS65988DJRSHRTR, 296-TPS65988DJRSHRCT, 296-TPS65988DJRSHRDKR

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Power Management IC
761-TPS65988DJRSHR
Dual VQFN Power Management IC 761-TPS65988DJRSHR
Dual port USB Type-C™ and PD controller with integrated power switches for PC & Thunderbolt systems 56-VQFN -10 to 75 Product overview: TPS65988DJRSHR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65988DJRSHR can be used for catalog matching and distributor lookup.

Dual port USB Type-C™ and PD controller with integrated power switches for PC & Thunderbolt systems 56-VQFN -10 to 75 Product overview: TPS65988DJRSHR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65988DJRSHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - TPS65988DJRSHR - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
TPS65988DJRSHR
Power Management - Specialized TPS65988DJRSHR
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-TPS65988DJRSHRDKR-ND 900925-TPS65988DJRSHR 761-TPS65988DJRSHR TPS65988DJRSHR
Product Name Power Management - Specialized PMIC - PMIC - Power Management - Specialized - TPS65988DJRSHR Dual VQFN Power Management IC Power Management - Specialized
Package Type Other; 56-PowerVFQFN Other; 56-VQFN (7x7) Other; 56-PowerVFQFN
Unlock Full Specs
to access all available technical data