Power Management IC 2.7V to 5.5V 48-Pin VQFN EP T/R Product overview: TPS65218D0RSLT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.7V, 5.5V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65218D0RSLT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 851106-TPS65218D0RSL
Features: series Voltage Regulator IC Output
Package: Reel - TR
Family Name: TPS65218
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52043-1, 296-52043-2, TPS65218D0RSLT-ND, 296-52043-6
IC REG ARM A8/A9 7OUT 48VQFN
IC REG ARM A8/A9 7OUT 48VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-TPS65218D0RSLT | 851106-TPS65218D0RSLT | TPS65218D0RSLT | TPS65218D0RSLT |
| Product Name | 2.7V 5.5V VQFN Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65218D0RSLT | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |