Texas Instruments High-Performance Analog VQFN Power Management IC TPS65530ARSLT

Description
Fully Integrated 8-Channel DC/DC Converter for Digital Still Cameras 48-VQFN -25 to 85 Product overview: TPS65530ARSLT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65530ARSLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fully Integrated 8-Channel DC/DC Converter for Digital Still Cameras 48-VQFN -25 to 85 Product overview: TPS65530ARSLT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65530ARSLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
VQFN Power Management IC
750-TPS65530ARSLT
VQFN Power Management IC 750-TPS65530ARSLT
Fully Integrated 8-Channel DC/DC Converter for Digital Still Cameras 48-VQFN -25 to 85 Product overview: TPS65530ARSLT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65530ARSLT can be used for catalog matching and distributor lookup.

Fully Integrated 8-Channel DC/DC Converter for Digital Still Cameras 48-VQFN -25 to 85 Product overview: TPS65530ARSLT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65530ARSLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65530ARSLT - 1112610-TPS65530ARSLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65530ARSLT
1112610-TPS65530ARSLT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65530ARSLT 1112610-TPS65530ARSLT
Manufacturer: Texas Instruments Win Source Part Number: 1112610-TPS65530ARSL T Packaging: Reel - TR Applications: Converter, Digital Still Cameras Mounting: SMD (SMT) Voltage - Input: 1.5 V to 5.5 V Number of Outputs: 8 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 48-VQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1112610-TPS65530ARSLT
Packaging: Reel - TR
Applications: Converter, Digital Still Cameras
Mounting: SMD (SMT)
Voltage - Input: 1.5 V to 5.5 V
Number of Outputs: 8
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 48-VQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65530ARSLT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65530ARSLT
PMIC - Voltage Regulators - Special Purpose TPS65530ARSLT
IC REG CONV DGTL CAM 8OUT 48VQFN

IC REG CONV DGTL CAM 8OUT 48VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-TPS65530ARSLT 1112610-TPS65530ARSLT TPS65530ARSLT
Product Name VQFN Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65530ARSLT PMIC - Voltage Regulators - Special Purpose
Output Voltage Type Adjustable / Variable
Package Type Other; VQFN Other; 48-VQFN (6x6) Other; 48-VFQFN Exposed Pad
Output Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Power Management IC - 750-A8285SLBTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 20.4 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
1S Switching NVDC Buck Charger with Integrated LDOs - ACT82120 - Qorvo
Specs
Package Type Other; 42 Ball WLCSP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2444522 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3
IOUT 1.5 amps
View Details