INTEGRATED POWER MANAGEMENT IC ( Product overview: TPS65921BZBHR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65921BZBHR can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Not For New Designs
Applications: Handheld/Mobile Devices, OMAP™
Current - Supply: 300µA
Voltage - Supply: 2.7V ~ 5.5V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Handheld/Mobile Devices, OMAP™ PMIC 120-NFBGA (6x6)
Handheld/Mobile Devices, OMAP™ PMIC 120-NFBGA (6x6)
Handheld/Mobile Devices, OMAP™ PMIC 120-NFBGA (6x6)
INTEGRATED POWER MANAGEMENT IC (
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-TPS65921BZBHR | 296-TPS65921BZBHRTR-ND | TPS65921BZBHR | |
| Product Name | Power Management IC | Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized | Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) Cut Tape (CT) Digi-Reel® | Other; 120-VFBGA | Other; 120-VFBGA |