Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65124RGTT TPS65124RGTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273002-TPS65124RGTT Packaging: Tape and Reel Mounting Style: SMD Applications: Converter, TFT LCD Voltage - Output: 3V ~ 5.6V, Adj up to 20V, Adj down to -18V Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: TPS65124 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Parts Input Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273002-TPS65124RGTT Packaging: Tape and Reel Mounting Style: SMD Applications: Converter, TFT LCD Voltage - Output: 3V ~ 5.6V, Adj up to 20V, Adj down to -18V Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: TPS65124 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Parts Input Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65124RGTT - 1273002-TPS65124RGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65124RGTT
1273002-TPS65124RGTT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65124RGTT 1273002-TPS65124RGTT
Manufacturer: Texas Instruments Win Source Part Number: 1273002-TPS65124RGTT Packaging: Tape and Reel Mounting Style: SMD Applications: Converter, TFT LCD Voltage - Output: 3V ~ 5.6V, Adj up to 20V, Adj down to -18V Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: TPS65124 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Parts Input Voltage (V): 2.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1273002-TPS65124RGTT
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Converter, TFT LCD
Voltage - Output: 3V ~ 5.6V, Adj up to 20V, Adj down to -18V
Number of Outputs: 4
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: TPS65124
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Parts Input Voltage (V): 2.5V ~ 5.5V

Buy Now
Singapore, Singapore
3.3V 5V VQFN Power Management IC
750-TPS65124RGTT
3.3V 5V VQFN Power Management IC 750-TPS65124RGTT
LCD Driver 3.3V/5V 16-Pin VQFN EP T/R Product overview: TPS65124RGTT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 5V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65124RGTT can be used for catalog matching and distributor lookup.

LCD Driver 3.3V/5V 16-Pin VQFN EP T/R Product overview: TPS65124RGTT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 5V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65124RGTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65124RGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65124RGTT
PMIC - Voltage Regulators - Special Purpose TPS65124RGTT
IC REG CONV TFT LCD 4OUT 16QFN

IC REG CONV TFT LCD 4OUT 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1273002-TPS65124RGTT 750-TPS65124RGTT TPS65124RGTT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65124RGTT 3.3V 5V VQFN Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 16-VFQFN Exposed Pad Other; VQFN EP Other; 16-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Output Voltage -18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1346944 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 620-ACS37800KMCTR-030B5-I2CTR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details