Fully I2C Programmable 6-CH LCD Bias IC For All Size TV Including Gate 40-VQFN -40 to 150 Product overview: TPS65177ARHAR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65177ARHAR can be used for catalog matching and distributor lookup.
LCD TV/Monitor PMIC 40-VQFN (6x6)
Win Source Part Number: 1352690-TPS65177ARHA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Base Product Number: TPS65177
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: LCD TV/Monitor
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 8.6V ~ 14.7V
IC BIAS PWR SUPP 6CH LCD 40VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-TPS65177ARHAR | 296-52040-2-ND | 1352690-TPS65177ARHAR | TPS65177ARHAR |
| Product Name | VQFN Power Management IC | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |