Texas Instruments TPS70302 1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V TPS70302PWPR

Description
1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V 24-HTSSOP -40 to 125
Request a Quote Datasheet
Description
1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V 24-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70302 1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V - TPS70302PWPR - Texas Instruments
Dallas, TX, United States
TPS70302 1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V
TPS70302PWPR
TPS70302 1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V TPS70302PWPR
1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V 24-HTSSOP -40 to 125

1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V 24-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS70302PWPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS70302PWPRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS70302PWPRDKR-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A, 2A 24-HTSSOP

Linear Voltage Regulator IC Positive Adjustable 2 Output 1A, 2A 24-HTSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS70302PWPRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS70302PWPRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS70302PWPRCT-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A, 2A 24-HTSSOP

Linear Voltage Regulator IC Positive Adjustable 2 Output 1A, 2A 24-HTSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS70302PWPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS70302PWPRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS70302PWPRTR-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A, 2A 24-HTSSOP

Linear Voltage Regulator IC Positive Adjustable 2 Output 1A, 2A 24-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS70302PWPR - 034556-TPS70302PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70302PWPR
034556-TPS70302PWPR
PMIC - PMIC - Voltage Regulators - Linear - TPS70302PWPR 034556-TPS70302PWPR
Manufacturer: Texas Instruments Win Source Part Number: 034556-TPS70302PWPR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.16V @ 1A, Number of Regulators: 2 Output Type: Adjustable Control Features: Enable, Power Good, Reset, Sequencing Output Current: 1A, 2A Output Voltage: 1.22 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-HTSSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.25V @ 1A, Operating Supply Current: 250μA PSRR: 65dB (1kHz), 60dB (1kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034556-TPS70302PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.16V @ 1A,
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 1A, 2A
Output Voltage: 1.22 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-HTSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.25V @ 1A,
Operating Supply Current: 250μA
PSRR: 65dB (1kHz), 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1A 5.5V 6V HTSSOP LDO Voltage Regulator IC
776-TPS70302PWPR
1A 5.5V 6V HTSSOP LDO Voltage Regulator IC 776-TPS70302PWPR
2-Ch LDO 1A Adj 5.5V 2.7-6V HTSSOP Product overview: TPS70302PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V, 6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70302PWPR can be used for catalog matching and distributor lookup.

2-Ch LDO 1A Adj 5.5V 2.7-6V HTSSOP Product overview: TPS70302PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V, 6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70302PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70302PWPR
LDO Voltage Regulators TPS70302PWPR
LDO Voltage Regulators 1A/2A Dual-Output

LDO Voltage Regulators 1A/2A Dual-Output

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70302PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70302PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70302PWPR
IC REG LIN POS ADJ 24HTSSOP

IC REG LIN POS ADJ 24HTSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS70302PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70302PWPR
PMIC - Voltage Regulators - Linear TPS70302PWPR
IC REG LIN POS ADJ 24HTSSOP

IC REG LIN POS ADJ 24HTSSOP

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS70302PWPR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS70302PWPR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70302PWPR
IC REG LIN POS ADJ 24HTSSOP

IC REG LIN POS ADJ 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS70302PWPR 296-TPS70302PWPRDKR-ND 034556-TPS70302PWPR 776-TPS70302PWPR TPS70302PWPR TPS70302PWPR TPS70302PWPR TPS70302PWPR
Product Name TPS70302 1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS70302PWPR 1A 5.5V 6V HTSSOP LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; HTSSOP Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 24-HTSSOP Other; HTSSOP SSOP Other; 24-PowerTSSOP (0.173", 4.40mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Sequencing and Monitoring,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing Enable, Power Good, Reset, Sequencing
Output Voltage 1.2 to 5.5 volts 1.22 to 5.5 volts 1.22 volts 5.5 volts 1.22 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

LP2951JAN Series of Adjustable Micropower Voltage Regulators - 5962-3870501BPA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CDIP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details
Battery Chargers - BQ24195LRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ24770RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details