Texas Instruments High-Performance Analog 3.3V 5V VQFN Power Management IC TPS65124RGTR

Description
LCD Driver 3.3V/5V 16-Pin VQFN EP T/R Product overview: TPS65124RGTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 5V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65124RGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LCD Driver 3.3V/5V 16-Pin VQFN EP T/R Product overview: TPS65124RGTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 5V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65124RGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 5V VQFN Power Management IC
750-TPS65124RGTR
3.3V 5V VQFN Power Management IC 750-TPS65124RGTR
LCD Driver 3.3V/5V 16-Pin VQFN EP T/R Product overview: TPS65124RGTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 5V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65124RGTR can be used for catalog matching and distributor lookup.

LCD Driver 3.3V/5V 16-Pin VQFN EP T/R Product overview: TPS65124RGTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 5V, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65124RGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65124RGTR - 034478-TPS65124RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65124RGTR
034478-TPS65124RGTR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65124RGTR 034478-TPS65124RGTR
Manufacturer: Texas Instruments Win Source Part Number: 034478-TPS65124RGTR Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5.5 V Number of Outputs: 4 Output Voltage: 3 V to 5.6 V, Adj up to 20V, Adj down to -18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034478-TPS65124RGTR
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 5.5 V
Number of Outputs: 4
Output Voltage: 3 V to 5.6 V, Adj up to 20V, Adj down to -18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65124RGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65124RGTR
PMIC - Voltage Regulators - Special Purpose TPS65124RGTR
IC REG CONV TFT LCD 4OUT 16QFN

IC REG CONV TFT LCD 4OUT 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-TPS65124RGTR 034478-TPS65124RGTR TPS65124RGTR
Product Name 3.3V 5V VQFN Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65124RGTR PMIC - Voltage Regulators - Special Purpose
Package Type Other; VQFN EP Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad
Output Voltage -18 volts 3 to 18 volts
IOUT 0.0250 amps
IQ 1.81E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - AMT49400GLKATR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 1223379 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details