Manufacturer: Texas Instruments
Win Source Part Number: 707962-TPS65530RSLRG
Series: TPS series
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
3.3A SWITCHING REGULATOR, 1650kHz SWITCHING FREQ-MAX, PQCC48, 6 X 6 MM, 0.40 MM PITCH, GREEN, PLASTIC, QFN-48 Product overview: TPS65530RSLRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3A, 1650kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3A, 1650kHz, QFN, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65530RSLRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 707962-TPS65530RSLRG4 | 750-TPS65530RSLRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65530RSLRG4 | 3.3A 1650kHz QFN Voltage Regulator IC |
| Package Type | Other; VQFN |