Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65233RTET TPS65233RTET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112573-TPS65233RTET Packaging: Reel - TR Applications: Converter, Satellite Set-Top Box Designs Mounting: SMD (SMT) Voltage - Input: 4.5 V to 20 V Number of Outputs: 1 Output Voltage: 13.4V, 18.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112573-TPS65233RTET Packaging: Reel - TR Applications: Converter, Satellite Set-Top Box Designs Mounting: SMD (SMT) Voltage - Input: 4.5 V to 20 V Number of Outputs: 1 Output Voltage: 13.4V, 18.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65233RTET - 1112573-TPS65233RTET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65233RTET
1112573-TPS65233RTET
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65233RTET 1112573-TPS65233RTET
Manufacturer: Texas Instruments Win Source Part Number: 1112573-TPS65233RTET Packaging: Reel - TR Applications: Converter, Satellite Set-Top Box Designs Mounting: SMD (SMT) Voltage - Input: 4.5 V to 20 V Number of Outputs: 1 Output Voltage: 13.4V, 18.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112573-TPS65233RTET
Packaging: Reel - TR
Applications: Converter, Satellite Set-Top Box Designs
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 20 V
Number of Outputs: 1
Output Voltage: 13.4V, 18.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
750-TPS65233RTET
Voltage Regulator IC 750-TPS65233RTET
LNB Voltage Regulator with I2C Interface Power Management IC (PMIC) 16-WQFN -40 to 85 Product overview: TPS65233RTET from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65233RTET can be used for catalog matching and distributor lookup.

LNB Voltage Regulator with I2C Interface Power Management IC (PMIC) 16-WQFN -40 to 85 Product overview: TPS65233RTET from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65233RTET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65233RTET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65233RTET
PMIC - Voltage Regulators - Special Purpose TPS65233RTET
IC REG CONV SATELLIT 1OUT 16WQFN

IC REG CONV SATELLIT 1OUT 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1112573-TPS65233RTET 750-TPS65233RTET TPS65233RTET
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65233RTET Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 16-WQFN (3x3) Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs
Output Voltage 13.4 to 18.6 volts 18.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Reference - ATL431AIDBZR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
Power Management IC - 746-AMT49702KLPATR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Display Drivers - 74HCT4511D,652 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details