Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 1.5V2, PMOS, PDSO24
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 2A 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 034557-TPS70348PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 1A,
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 1A, 2A
Output Voltage: 3.3V, 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-HTSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V, 1.5V
Dropout Voltage-Max: 0.25V @ 1A,
Operating Supply Current: 250μA
PSRR: 65dB (1kHz), 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
2-Ch LDO 3.3V/1.5V, 1A/2A, 160mV Dropout, 2% Acc, HTSSOP Product overview: TPS70348PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5V, 1A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70348PWP can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V/1.5V 24HTSSOP
IC REG LINEAR 3.3V/1.5V 24HTSSOP
IC REG LINEAR 3.3V/1.5V 24HTSSOP
LDO Voltage Regulators Dual-Output LDO Voltage Regulator
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70348PWP | TPS70348PWP | 296-8023-5-ND | 034557-TPS70348PWP | 776-TPS70348PWP | TPS70348PWP | TPS70348PWP | TPS70348PWP | TPS70348PWP |
| Product Name | TPS70348 Dual-Output Low-Dropout (LDO) Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS70348PWP | 3.3V 1.5V 1A HTSSOP LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; HTSSOP | SSOP; Other; HTSSOP24 | Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-HTSSOP | Other; HTSSOP | Other; 24-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Sequencing and Monitoring,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing | Enable, Power Good, Reset, Sequencing | |||||
| Output Voltage | 3.3 volts | 1.5 to 3.3 volts | 3.3 to 1.5 volts | 1.5 volts | 3.3 volts | 3.3 volts |