Texas Instruments PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65123RGTTG4 TPS65123RGTTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 055756-TPS65123RGTTG 4 Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5.5 V Number of Outputs: 4 Output Voltage: 3 V to 5.6 V, Adj up to 20V, Adj down to -18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055756-TPS65123RGTTG 4 Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5.5 V Number of Outputs: 4 Output Voltage: 3 V to 5.6 V, Adj up to 20V, Adj down to -18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65123RGTTG4 - 055756-TPS65123RGTTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65123RGTTG4
055756-TPS65123RGTTG4
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65123RGTTG4 055756-TPS65123RGTTG4
Manufacturer: Texas Instruments Win Source Part Number: 055756-TPS65123RGTTG 4 Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5.5 V Number of Outputs: 4 Output Voltage: 3 V to 5.6 V, Adj up to 20V, Adj down to -18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055756-TPS65123RGTTG4
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 5.5 V
Number of Outputs: 4
Output Voltage: 3 V to 5.6 V, Adj up to 20V, Adj down to -18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad QFN Power Management IC
761-TPS65123RGTTG4
Quad QFN Power Management IC 761-TPS65123RGTTG4
IC, QUAD OUTPUT LCD POWER SUPPLY, QFN-16 - More Details Product overview: TPS65123RGTTG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Quad, QFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65123RGTTG4 can be used for catalog matching and distributor lookup.

IC, QUAD OUTPUT LCD POWER SUPPLY, QFN-16 - More Details Product overview: TPS65123RGTTG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Quad, QFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65123RGTTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 055756-TPS65123RGTTG4 761-TPS65123RGTTG4
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65123RGTTG4 Quad QFN Power Management IC
Package Type Other; 16-QFN (3x3) Other; VQFN EP
Special Features Multiple Outputs
Output Voltage 3 to 18 volts -18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841SLWTR-20-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
50mA QFN LDO Voltage Regulator IC - 85-BQ25040DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 4.2 volts
IOUT 1.2 amps
View Details
2 suppliers