Manufacturer: Texas Instruments
Win Source Part Number: 034509-TPS65233RTER
Packaging: Reel - TR
Applications: Converter, Satellite Set-Top Box Designs
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 20 V
Number of Outputs: 1
Output Voltage: 13.4V, 18.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
LNB Voltage Regulator with I2C Interface Power Management IC (PMIC) 16-WQFN -40 to 85 Product overview: TPS65233RTER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65233RTER can be used for catalog matching and distributor lookup.
IC REG CONV SATELLIT 1OUT 16WQFN
IC REG CONV SATELLIT 1OUT 16WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 034509-TPS65233RTER | 750-TPS65233RTER | TPS65233RTER | TPS65233RTER |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65233RTER | Voltage Regulator IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | |
| Special Features | Multiple Outputs | |||
| Output Voltage | 13.4 to 18.6 volts | 18.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |