Texas Instruments High-Performance Analog HTSSOP Power Management IC TPS65230A2DCA

Description
Power Management IC (PMIC) for Digital Set Top Boxes 48-HTSSOP 0 to 85 Product overview: TPS65230A2DCA from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65230A2DCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Management IC (PMIC) for Digital Set Top Boxes 48-HTSSOP 0 to 85 Product overview: TPS65230A2DCA from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65230A2DCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
HTSSOP Power Management IC
750-TPS65230A2DCA
HTSSOP Power Management IC 750-TPS65230A2DCA
Power Management IC (PMIC) for Digital Set Top Boxes 48-HTSSOP 0 to 85 Product overview: TPS65230A2DCA from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65230A2DCA can be used for catalog matching and distributor lookup.

Power Management IC (PMIC) for Digital Set Top Boxes 48-HTSSOP 0 to 85 Product overview: TPS65230A2DCA from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65230A2DCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65230A2DCA - 1273033-TPS65230A2DCA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65230A2DCA
1273033-TPS65230A2DCA
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65230A2DCA 1273033-TPS65230A2DCA
Manufacturer: Texas Instruments Win Source Part Number: 1273033-TPS65230A2DC A Packaging: Tube Mounting Style: SMD Applications: Controller/Converter , Satellite Boxes, xDSL and Cable Modems Voltage - Output: 0.9V ~ 3.3V, 3.3V ~ 6.1V Number of Outputs: 3 Categories: Integrated Circuits Supplier Device Package: 48-HTSSOP Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: TPS65230 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.75V ~ 22V

Manufacturer: Texas Instruments
Win Source Part Number: 1273033-TPS65230A2DCA
Packaging: Tube
Mounting Style: SMD
Applications: Controller/Converter, Satellite Boxes, xDSL and Cable Modems
Voltage - Output: 0.9V ~ 3.3V, 3.3V ~ 6.1V
Number of Outputs: 3
Categories: Integrated Circuits
Supplier Device Package: 48-HTSSOP
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: TPS65230
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.75V ~ 22V

Buy Now
PMIC - Voltage Regulators - Special Purpose - TPS65230A2DCA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65230A2DCA
PMIC - Voltage Regulators - Special Purpose TPS65230A2DCA
IC REG CTRL CABLE 3OUT 48HTSSOP

IC REG CTRL CABLE 3OUT 48HTSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-TPS65230A2DCA 1273033-TPS65230A2DCA TPS65230A2DCA
Product Name HTSSOP Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65230A2DCA PMIC - Voltage Regulators - Special Purpose
Package Type Other; HTSSOP SSOP; Other; 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A3931KJP-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type QFP; Other; 48-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2412912 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - BSP742RXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details