Manufacturer: Texas Instruments
Win Source Part Number: 1273073-TPS65910A1RS
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 5.5 V
Family Name: TPS65910A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (6x6)
Alternative Parts (Cross-Reference): TPS65910A1RSLR;
Introduction Date: November 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Power Management IC: 4 DC/DC, 8 LDOs, RTC, 5.5V, 1.7A, VQFN Product overview: TPS65910A1RSL from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.7A, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, 1.7A, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65910A1RSL can be used for catalog matching and distributor lookup.
TPS65910 - Integrated Power Management IC (PMIC) w/ 4 DC/DCs, 8 LDOs and RTC in 6x6mm QFN Family
Handheld/Mobile Devices, OMAP™ PMIC 48-VQFN (6x6)
IC PWR MGMT 8 LDO 48VQFN
IC PWR MGMT 8 LDO 48VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1273073-TPS65910A1RSL | 761-TPS65910A1RSL | TPS65910A1RSL | 296-28826-ND | TPS65910A1RSL | TPS65910A1RSL |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS65910A1RSL | 5.5V 1.7A VQFN Power Management IC | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized | |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; VQFN | Other; VQFN48 | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Adjustable / Variable |