Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65232A2DCAR TPS65232A2DCAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273034-TPS65232A2DC AR Packaging: Tape and Reel Mounting Style: SMD Applications: Controller/Converter , Satellite Boxes, xDSL and Cable Modems Voltage - Output: 0.9V ~ 3.3V, 3.3V ~ 6.1V Number of Outputs: 3 Categories: Integrated Circuits Supplier Device Package: 48-HTSSOP Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: TPS65232A2 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.75V ~ 22V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273034-TPS65232A2DC AR Packaging: Tape and Reel Mounting Style: SMD Applications: Controller/Converter , Satellite Boxes, xDSL and Cable Modems Voltage - Output: 0.9V ~ 3.3V, 3.3V ~ 6.1V Number of Outputs: 3 Categories: Integrated Circuits Supplier Device Package: 48-HTSSOP Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: TPS65232A2 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.75V ~ 22V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65232A2DCAR - 1273034-TPS65232A2DCAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65232A2DCAR
1273034-TPS65232A2DCAR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65232A2DCAR 1273034-TPS65232A2DCAR
Manufacturer: Texas Instruments Win Source Part Number: 1273034-TPS65232A2DC AR Packaging: Tape and Reel Mounting Style: SMD Applications: Controller/Converter , Satellite Boxes, xDSL and Cable Modems Voltage - Output: 0.9V ~ 3.3V, 3.3V ~ 6.1V Number of Outputs: 3 Categories: Integrated Circuits Supplier Device Package: 48-HTSSOP Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: TPS65232A2 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.75V ~ 22V

Manufacturer: Texas Instruments
Win Source Part Number: 1273034-TPS65232A2DCAR
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Controller/Converter, Satellite Boxes, xDSL and Cable Modems
Voltage - Output: 0.9V ~ 3.3V, 3.3V ~ 6.1V
Number of Outputs: 3
Categories: Integrated Circuits
Supplier Device Package: 48-HTSSOP
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: TPS65232A2
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.75V ~ 22V

Buy Now
Singapore, Singapore
HTSSOP Power Management IC
750-TPS65232A2DCAR
HTSSOP Power Management IC 750-TPS65232A2DCAR
Wide input voltage power management IC (PMIC) in a HTSSOP package 48-HTSSOP 0 to 85 Product overview: TPS65232A2DCAR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65232A2DCAR can be used for catalog matching and distributor lookup.

Wide input voltage power management IC (PMIC) in a HTSSOP package 48-HTSSOP 0 to 85 Product overview: TPS65232A2DCAR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65232A2DCAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65232A2DCAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65232A2DCAR
PMIC - Voltage Regulators - Special Purpose TPS65232A2DCAR
IC REG CTRLR/CONV 3OUT 48HTSSOP

IC REG CTRLR/CONV 3OUT 48HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1273034-TPS65232A2DCAR 750-TPS65232A2DCAR TPS65232A2DCAR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65232A2DCAR HTSSOP Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Other; HTSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24298RTWT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3938SLDTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details