Manufacturer: Texas Instruments
Win Source Part Number: 851832-TPS65381AQDAP
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Features: series Voltage Regulator IC Output
Package: Reel - TR
Family Name: TPS65381
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46912-2, 296-46912-1, 296-46912-6, TPS65381AQDAPRQ1-ND,
IC REG AUTOMOTIVE 5OUT 32HTSSOP
IC REG AUTOMOTIVE 5OUT 32HTSSOP
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 851832-TPS65381AQDAPRQ1 | TPS65381AQDAPRQ1 | TPS65381AQDAPRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65381AQDAPRQ1 | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Reel - TR | Other; 32-PowerTSSOP (0.240", 6.10mm Width) |